Vishay Intertechnology, Inc. RES 82.5 OHM 5W 1% AXIAL LUGS RER60F82R5RCSL

Description
RES 82.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 82.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 5W 1% AXIAL LUGS - RER60F82R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 5W 1% AXIAL LUGS
RER60F82R5RCSL
RES 82.5 OHM 5W 1% AXIAL LUGS RER60F82R5RCSL
RES 82.5ohm 5W 1% AXIAL LUGS

RES 82.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F82R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F82R5RCSL-ND
Chassis Mount Resistors RER60F82R5RCSL-ND
82.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F82R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F82R5RCSL
Chassis Mount Resistors RER60F82R5RCSL
RES CHAS MNT 82.5 OHM 1% 5W

RES CHAS MNT 82.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F82R5RCSL RER60F82R5RCSL-ND RER60F82R5RCSL
Product Name RES 82.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details