Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F8250RCSL

Description
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F8250RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8250RCSL-ND
Chassis Mount Resistors RER60F8250RCSL-ND
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor

825 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 825 OHM 5W 1% AXIAL LUGS - RER60F8250RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 5W 1% AXIAL LUGS
RER60F8250RCSL
RES 825 OHM 5W 1% AXIAL LUGS RER60F8250RCSL
RES 825ohm 5W 1% AXIAL LUGS

RES 825ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8250RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8250RCSL
Chassis Mount Resistors RER60F8250RCSL
RES CHAS MNT 825 OHM 1% 5W

RES CHAS MNT 825 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8250RCSL-ND RER60F8250RCSL RER60F8250RCSL
Product Name Chassis Mount Resistors RES 825 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers