Vishay Intertechnology, Inc. RES 7.5 OHM 5W 1% AXIAL LUGS RER60F7R50RCSL

Description
RES 7.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 5W 1% AXIAL LUGS - RER60F7R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 5W 1% AXIAL LUGS
RER60F7R50RCSL
RES 7.5 OHM 5W 1% AXIAL LUGS RER60F7R50RCSL
RES 7.5ohm 5W 1% AXIAL LUGS

RES 7.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7R50RCSL-ND
Chassis Mount Resistors RER60F7R50RCSL-ND
7.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F7R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7R50RCSL
Chassis Mount Resistors RER60F7R50RCSL
RES CHAS MNT 7.5 OHM 1% 5W

RES CHAS MNT 7.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7R50RCSL RER60F7R50RCSL-ND RER60F7R50RCSL
Product Name RES 7.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details