Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F75R0MC02

Description
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F75R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F75R0MC02-ND
Chassis Mount Resistors RER60F75R0MC02-ND
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 75 OHM 5W 1% AXIAL LUGS - RER60F75R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 5W 1% AXIAL LUGS
RER60F75R0MC02
RES 75 OHM 5W 1% AXIAL LUGS RER60F75R0MC02
RES 75ohm 5W 1% AXIAL LUGS

RES 75ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F75R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F75R0MC02
Chassis Mount Resistors RER60F75R0MC02
RES CHAS MNT 75 OHM 1% 5W

RES CHAS MNT 75 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F75R0MC02-ND RER60F75R0MC02 RER60F75R0MC02
Product Name Chassis Mount Resistors RES 75 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details