Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F7500RCSL

Description
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F7500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7500RCSL-ND
Chassis Mount Resistors RER60F7500RCSL-ND
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 750 OHM 5W 1% AXIAL LUGS - RER60F7500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5W 1% AXIAL LUGS
RER60F7500RCSL
RES 750 OHM 5W 1% AXIAL LUGS RER60F7500RCSL
RES 750ohm 5W 1% AXIAL LUGS

RES 750ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7500RCSL
Chassis Mount Resistors RER60F7500RCSL
RES CHAS MNT 750 OHM 1% 5W

RES CHAS MNT 750 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7500RCSL-ND RER60F7500RCSL RER60F7500RCSL
Product Name Chassis Mount Resistors RES 750 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details