Vishay Intertechnology, Inc. RES 750 OHM 5W 1% AXIAL LUGS RER60F7500RC02

Description
RES 750ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 750ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 5W 1% AXIAL LUGS - RER60F7500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5W 1% AXIAL LUGS
RER60F7500RC02
RES 750 OHM 5W 1% AXIAL LUGS RER60F7500RC02
RES 750ohm 5W 1% AXIAL LUGS

RES 750ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7500RC02-ND
Chassis Mount Resistors RER60F7500RC02-ND
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F7500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7500RC02
Chassis Mount Resistors RER60F7500RC02
RES CHAS MNT 750 OHM 1% 5W

RES CHAS MNT 750 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7500RC02 RER60F7500RC02-ND RER60F7500RC02
Product Name RES 750 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details