Vishay Intertechnology, Inc. RES 750 OHM 5W 1% AXIAL LUGS RER60F7500MCSL

Description
RES 750ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 750ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 5W 1% AXIAL LUGS - RER60F7500MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5W 1% AXIAL LUGS
RER60F7500MCSL
RES 750 OHM 5W 1% AXIAL LUGS RER60F7500MCSL
RES 750ohm 5W 1% AXIAL LUGS

RES 750ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7500MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7500MCSL-ND
Chassis Mount Resistors RER60F7500MCSL-ND
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F7500MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7500MCSL
Chassis Mount Resistors RER60F7500MCSL
RES CHAS MNT 750 OHM 1% 5W

RES CHAS MNT 750 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7500MCSL RER60F7500MCSL-ND RER60F7500MCSL
Product Name RES 750 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details