Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F7500MC02

Description
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F7500MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7500MC02-ND
Chassis Mount Resistors RER60F7500MC02-ND
750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

750 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 750 OHM 5W 1% AXIAL LUGS - RER60F7500MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5W 1% AXIAL LUGS
RER60F7500MC02
RES 750 OHM 5W 1% AXIAL LUGS RER60F7500MC02
RES 750ohm 5W 1% AXIAL LUGS

RES 750ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7500MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7500MC02
Chassis Mount Resistors RER60F7500MC02
RES CHAS MNT 750 OHM 1% 5W

RES CHAS MNT 750 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7500MC02-ND RER60F7500MC02 RER60F7500MC02
Product Name Chassis Mount Resistors RES 750 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details