Vishay Intertechnology, Inc. RES 73.2 OHM 5W 1% AXIAL LUGS RER60F73R2RC02

Description
RES 73.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 73.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 5W 1% AXIAL LUGS - RER60F73R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 5W 1% AXIAL LUGS
RER60F73R2RC02
RES 73.2 OHM 5W 1% AXIAL LUGS RER60F73R2RC02
RES 73.2ohm 5W 1% AXIAL LUGS

RES 73.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F73R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F73R2RC02-ND
Chassis Mount Resistors RER60F73R2RC02-ND
73.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

73.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F73R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F73R2RC02
Chassis Mount Resistors RER60F73R2RC02
RES CHAS MNT 73.2 OHM 1% 5W

RES CHAS MNT 73.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F73R2RC02 RER60F73R2RC02-ND RER60F73R2RC02
Product Name RES 73.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details