Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F71R5RCSL

Description
71.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
71.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F71R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F71R5RCSL-ND
Chassis Mount Resistors RER60F71R5RCSL-ND
71.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 71.5 OHM 5W 1% AXIAL LUGS - RER60F71R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 5W 1% AXIAL LUGS
RER60F71R5RCSL
RES 71.5 OHM 5W 1% AXIAL LUGS RER60F71R5RCSL
RES 71.5ohm 5W 1% AXIAL LUGS

RES 71.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F71R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F71R5RCSL
Chassis Mount Resistors RER60F71R5RCSL
RES CHAS MNT 71.5 OHM 1% 5W

RES CHAS MNT 71.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F71R5RCSL-ND RER60F71R5RCSL RER60F71R5RCSL
Product Name Chassis Mount Resistors RES 71.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers