Vishay Intertechnology, Inc. RES 71.5 OHM 5W 1% AXIAL LUGS RER60F71R5MC02

Description
RES 71.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 71.5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 5W 1% AXIAL LUGS - RER60F71R5MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 5W 1% AXIAL LUGS
RER60F71R5MC02
RES 71.5 OHM 5W 1% AXIAL LUGS RER60F71R5MC02
RES 71.5ohm 5W 1% AXIAL LUGS

RES 71.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F71R5MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F71R5MC02-ND
Chassis Mount Resistors RER60F71R5MC02-ND
71.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F71R5MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F71R5MC02
Chassis Mount Resistors RER60F71R5MC02
RES CHAS MNT 71.5 OHM 1% 5W

RES CHAS MNT 71.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F71R5MC02 RER60F71R5MC02-ND RER60F71R5MC02
Product Name RES 71.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details