Vishay Intertechnology, Inc. RES 715 OHM 5W 1% AXIAL LUGS RER60F7150MC02

Description
RES 715ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 715ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 5W 1% AXIAL LUGS - RER60F7150MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 5W 1% AXIAL LUGS
RER60F7150MC02
RES 715 OHM 5W 1% AXIAL LUGS RER60F7150MC02
RES 715ohm 5W 1% AXIAL LUGS

RES 715ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7150MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7150MC02-ND
Chassis Mount Resistors RER60F7150MC02-ND
715 Ohms ±1% 5W Wirewound Chassis Mount Resistor

715 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F7150MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7150MC02
Chassis Mount Resistors RER60F7150MC02
RES CHAS MNT 715 OHM 1% 5W

RES CHAS MNT 715 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7150MC02 RER60F7150MC02-ND RER60F7150MC02
Product Name RES 715 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details