Vishay Intertechnology, Inc. RES 70 OHM 5W 1% AXIAL LUGS RER60F70R0RCSL

Description
RES 70ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 70ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 5W 1% AXIAL LUGS - RER60F70R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 5W 1% AXIAL LUGS
RER60F70R0RCSL
RES 70 OHM 5W 1% AXIAL LUGS RER60F70R0RCSL
RES 70ohm 5W 1% AXIAL LUGS

RES 70ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F70R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F70R0RCSL-ND
Chassis Mount Resistors RER60F70R0RCSL-ND
70 Ohms ±1% 5W Wirewound Chassis Mount Resistor

70 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F70R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F70R0RCSL
Chassis Mount Resistors RER60F70R0RCSL
RES CHAS MNT 70 OHM 1% 5W

RES CHAS MNT 70 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F70R0RCSL RER60F70R0RCSL-ND RER60F70R0RCSL
Product Name RES 70 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details