Vishay Precision Group RES 70 OHM 5W 1% AXIAL LUGS RER60F70R0RC02

Description
RES 70ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 70ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 5W 1% AXIAL LUGS - RER60F70R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 5W 1% AXIAL LUGS
RER60F70R0RC02
RES 70 OHM 5W 1% AXIAL LUGS RER60F70R0RC02
RES 70ohm 5W 1% AXIAL LUGS

RES 70ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F70R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F70R0RC02-ND
Chassis Mount Resistors RER60F70R0RC02-ND
70 Ohms ±1% 5W Wirewound Chassis Mount Resistor

70 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors Vishay - 22K8887 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
22K8887
Resistors Vishay 22K8887
RESISTORS

RESISTORS

Supplier's Site
Chassis Mount Resistors - RER60F70R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F70R0RC02
Chassis Mount Resistors RER60F70R0RC02
RES CHAS MNT 70 OHM 1% 5W

RES CHAS MNT 70 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER60F70R0RC02 RER60F70R0RC02-ND 22K8887 RER60F70R0RC02
Product Name RES 70 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Resistors Vishay Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details