Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F7000MCSL

Description
700 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
700 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F7000MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7000MCSL-ND
Chassis Mount Resistors RER60F7000MCSL-ND
700 Ohms ±1% 5W Wirewound Chassis Mount Resistor

700 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 700 OHM 5W 1% AXIAL LUGS - RER60F7000MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 5W 1% AXIAL LUGS
RER60F7000MCSL
RES 700 OHM 5W 1% AXIAL LUGS RER60F7000MCSL
RES 700ohm 5W 1% AXIAL LUGS

RES 700ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7000MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7000MCSL
Chassis Mount Resistors RER60F7000MCSL
RES CHAS MNT 700 OHM 1% 5W

RES CHAS MNT 700 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7000MCSL-ND RER60F7000MCSL RER60F7000MCSL
Product Name Chassis Mount Resistors RES 700 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 700 ohms 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details