Vishay Intertechnology, Inc. RES 6.81 OHM 5W 1% AXIAL LUGS RER60F6R81RC02

Description
RES 6.81ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 5W 1% AXIAL LUGS - RER60F6R81RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 5W 1% AXIAL LUGS
RER60F6R81RC02
RES 6.81 OHM 5W 1% AXIAL LUGS RER60F6R81RC02
RES 6.81ohm 5W 1% AXIAL LUGS

RES 6.81ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - 541-RER60F6R81RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F6R81RC02-ND
Chassis Mount Resistors 541-RER60F6R81RC02-ND
6.81 Ohms ±1% 5W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F6R81RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F6R81RC02
Chassis Mount Resistors RER60F6R81RC02
RES CHAS MNT 6.81 OHM 1% 5W

RES CHAS MNT 6.81 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F6R81RC02 541-RER60F6R81RC02-ND RER60F6R81RC02
Product Name RES 6.81 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details