Vishay Intertechnology, Inc. RES 6.04 OHM 5W 1% AXIAL LUGS RER60F6R04RC02

Description
RES 6.04ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.04ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 5W 1% AXIAL LUGS - RER60F6R04RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 5W 1% AXIAL LUGS
RER60F6R04RC02
RES 6.04 OHM 5W 1% AXIAL LUGS RER60F6R04RC02
RES 6.04ohm 5W 1% AXIAL LUGS

RES 6.04ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F6R04RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F6R04RC02-ND
Chassis Mount Resistors RER60F6R04RC02-ND
6.04 Ohms ±1% 5W Wirewound Chassis Mount Resistor

6.04 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F6R04RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F6R04RC02
Chassis Mount Resistors RER60F6R04RC02
RES CHAS MNT 6.04 OHM 1% 5W

RES CHAS MNT 6.04 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F6R04RC02 RER60F6R04RC02-ND RER60F6R04RC02
Product Name RES 6.04 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers