Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F69R8RCSL

Description
69.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
69.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F69R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F69R8RCSL-ND
Chassis Mount Resistors RER60F69R8RCSL-ND
69.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 69.8 OHM 5W 1% AXIAL LUGS - RER60F69R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 5W 1% AXIAL LUGS
RER60F69R8RCSL
RES 69.8 OHM 5W 1% AXIAL LUGS RER60F69R8RCSL
RES 69.8ohm 5W 1% AXIAL LUGS

RES 69.8ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F69R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F69R8RCSL
Chassis Mount Resistors RER60F69R8RCSL
RES CHAS MNT 69.8 OHM 1% 5W

RES CHAS MNT 69.8 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F69R8RCSL-ND RER60F69R8RCSL RER60F69R8RCSL
Product Name Chassis Mount Resistors RES 69.8 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers