Vishay Intertechnology, Inc. RES 68 OHM 5W 1% AXIAL LUGS RER60F68R0RC02

Description
RES 68ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 68ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 5W 1% AXIAL LUGS - RER60F68R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5W 1% AXIAL LUGS
RER60F68R0RC02
RES 68 OHM 5W 1% AXIAL LUGS RER60F68R0RC02
RES 68ohm 5W 1% AXIAL LUGS

RES 68ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F68R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F68R0RC02-ND
Chassis Mount Resistors RER60F68R0RC02-ND
68 Ohms ±1% 5W Wirewound Chassis Mount Resistor

68 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F68R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F68R0RC02
Chassis Mount Resistors RER60F68R0RC02
RES CHAS MNT 68 OHM 1% 5W

RES CHAS MNT 68 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F68R0RC02 RER60F68R0RC02-ND RER60F68R0RC02
Product Name RES 68 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 6661585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details