Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F66R5MCSL

Description
66.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
66.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F66R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F66R5MCSL-ND
Chassis Mount Resistors RER60F66R5MCSL-ND
66.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

66.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 66.5 OHM 5W 1% AXIAL LUGS - RER60F66R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 5W 1% AXIAL LUGS
RER60F66R5MCSL
RES 66.5 OHM 5W 1% AXIAL LUGS RER60F66R5MCSL
RES 66.5ohm 5W 1% AXIAL LUGS

RES 66.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F66R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F66R5MCSL
Chassis Mount Resistors RER60F66R5MCSL
RES CHAS MNT 66.5 OHM 1% 5W

RES CHAS MNT 66.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F66R5MCSL-ND RER60F66R5MCSL RER60F66R5MCSL
Product Name Chassis Mount Resistors RES 66.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers