Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F6490RCSL

Description
649 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
649 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F6490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F6490RCSL-ND
Chassis Mount Resistors RER60F6490RCSL-ND
649 Ohms ±1% 5W Wirewound Chassis Mount Resistor

649 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 649 OHM 5W 1% AXIAL LUGS - RER60F6490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 5W 1% AXIAL LUGS
RER60F6490RCSL
RES 649 OHM 5W 1% AXIAL LUGS RER60F6490RCSL
RES 649ohm 5W 1% AXIAL LUGS

RES 649ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F6490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F6490RCSL
Chassis Mount Resistors RER60F6490RCSL
RES CHAS MNT 649 OHM 1% 5W

RES CHAS MNT 649 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F6490RCSL-ND RER60F6490RCSL RER60F6490RCSL
Product Name Chassis Mount Resistors RES 649 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details