Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F6340RC02

Description
634 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
634 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F6340RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F6340RC02-ND
Chassis Mount Resistors RER60F6340RC02-ND
634 Ohms ±1% 5W Wirewound Chassis Mount Resistor

634 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 634 OHM 5W 1% AXIAL LUGS - RER60F6340RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 5W 1% AXIAL LUGS
RER60F6340RC02
RES 634 OHM 5W 1% AXIAL LUGS RER60F6340RC02
RES 634ohm 5W 1% AXIAL LUGS

RES 634ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F6340RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F6340RC02
Chassis Mount Resistors RER60F6340RC02
RES CHAS MNT 634 OHM 1% 5W

RES CHAS MNT 634 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F6340RC02-ND RER60F6340RC02 RER60F6340RC02
Product Name Chassis Mount Resistors RES 634 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers