Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F61R9RC02

Description
61.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
61.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F61R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F61R9RC02-ND
Chassis Mount Resistors RER60F61R9RC02-ND
61.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

61.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 61.9 OHM 5W 1% AXIAL LUGS - RER60F61R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 5W 1% AXIAL LUGS
RER60F61R9RC02
RES 61.9 OHM 5W 1% AXIAL LUGS RER60F61R9RC02
RES 61.9ohm 5W 1% AXIAL LUGS

RES 61.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F61R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F61R9RC02
Chassis Mount Resistors RER60F61R9RC02
RES CHAS MNT 61.9 OHM 1% 5W

RES CHAS MNT 61.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F61R9RC02-ND RER60F61R9RC02 RER60F61R9RC02
Product Name Chassis Mount Resistors RES 61.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers