Vishay Intertechnology, Inc. RES 619 OHM 5W 1% AXIAL LUGS RER60F6190RCSL

Description
RES 619ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 619ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 5W 1% AXIAL LUGS - RER60F6190RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 5W 1% AXIAL LUGS
RER60F6190RCSL
RES 619 OHM 5W 1% AXIAL LUGS RER60F6190RCSL
RES 619ohm 5W 1% AXIAL LUGS

RES 619ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F6190RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F6190RCSL-ND
Chassis Mount Resistors RER60F6190RCSL-ND
619 Ohms ±1% 5W Wirewound Chassis Mount Resistor

619 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F6190RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F6190RCSL
Chassis Mount Resistors RER60F6190RCSL
RES CHAS MNT 619 OHM 1% 5W

RES CHAS MNT 619 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F6190RCSL RER60F6190RCSL-ND RER60F6190RCSL
Product Name RES 619 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A39RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details