RES 5.36ohm 5W 1% AXIAL LUGS
5.36 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.36 OHM 1% 5W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F5R36RCSL | RER60F5R36RCSL-ND | RER60F5R36RCSL |
| Product Name | RES 5.36 OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 5.36 ohms | 5.36 ohms | 5.36 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | 5 watts |
| Configuration | Single Resistor |