Vishay Intertechnology, Inc. RES 5.23 OHM 5W 1% AXIAL LUGS RER60F5R23PCSL

Description
RES 5.23ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.23ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 5W 1% AXIAL LUGS - RER60F5R23PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 5W 1% AXIAL LUGS
RER60F5R23PCSL
RES 5.23 OHM 5W 1% AXIAL LUGS RER60F5R23PCSL
RES 5.23ohm 5W 1% AXIAL LUGS

RES 5.23ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5R23PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5R23PCSL-ND
Chassis Mount Resistors RER60F5R23PCSL-ND
5.23 Ohms ±1% 5W Wirewound Chassis Mount Resistor

5.23 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F5R23PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5R23PCSL
Chassis Mount Resistors RER60F5R23PCSL
RES CHAS MNT 5.23 OHM 1% 5W

RES CHAS MNT 5.23 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5R23PCSL RER60F5R23PCSL-ND RER60F5R23PCSL
Product Name RES 5.23 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details