Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F5R23PC02

Description
5.23 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.23 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F5R23PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5R23PC02-ND
Chassis Mount Resistors RER60F5R23PC02-ND
5.23 Ohms ±1% 5W Wirewound Chassis Mount Resistor

5.23 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.23 OHM 5W 1% AXIAL LUGS - RER60F5R23PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 5W 1% AXIAL LUGS
RER60F5R23PC02
RES 5.23 OHM 5W 1% AXIAL LUGS RER60F5R23PC02
RES 5.23ohm 5W 1% AXIAL LUGS

RES 5.23ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5R23PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5R23PC02
Chassis Mount Resistors RER60F5R23PC02
RES CHAS MNT 5.23 OHM 1% 5W

RES CHAS MNT 5.23 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5R23PC02-ND RER60F5R23PC02 RER60F5R23PC02
Product Name Chassis Mount Resistors RES 5.23 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers