Vishay Intertechnology, Inc. RES 590 OHM 5W 1% AXIAL LUGS RER60F5900MCSL

Description
RES 590ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 590ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 5W 1% AXIAL LUGS - RER60F5900MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 5W 1% AXIAL LUGS
RER60F5900MCSL
RES 590 OHM 5W 1% AXIAL LUGS RER60F5900MCSL
RES 590ohm 5W 1% AXIAL LUGS

RES 590ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5900MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5900MCSL-ND
Chassis Mount Resistors RER60F5900MCSL-ND
590 Ohms ±1% 5W Wirewound Chassis Mount Resistor

590 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F5900MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5900MCSL
Chassis Mount Resistors RER60F5900MCSL
RES CHAS MNT 590 OHM 1% 5W

RES CHAS MNT 590 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5900MCSL RER60F5900MCSL-ND RER60F5900MCSL
Product Name RES 590 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers