Vishay Intertechnology, Inc. RES 576 OHM 5W 1% AXIAL LUGS RER60F5760RCSL

Description
RES 576ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 576ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 5W 1% AXIAL LUGS - RER60F5760RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 5W 1% AXIAL LUGS
RER60F5760RCSL
RES 576 OHM 5W 1% AXIAL LUGS RER60F5760RCSL
RES 576ohm 5W 1% AXIAL LUGS

RES 576ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5760RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5760RCSL-ND
Chassis Mount Resistors RER60F5760RCSL-ND
576 Ohms ±1% 5W Wirewound Chassis Mount Resistor

576 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F5760RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5760RCSL
Chassis Mount Resistors RER60F5760RCSL
RES CHAS MNT 576 OHM 1% 5W

RES CHAS MNT 576 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5760RCSL RER60F5760RCSL-ND RER60F5760RCSL
Product Name RES 576 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details