Vishay Intertechnology, Inc. RES 56 OHM 5W 1% AXIAL LUGS RER60F56R0RC02

Description
RES 56ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 56ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 5W 1% AXIAL LUGS - RER60F56R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 5W 1% AXIAL LUGS
RER60F56R0RC02
RES 56 OHM 5W 1% AXIAL LUGS RER60F56R0RC02
RES 56ohm 5W 1% AXIAL LUGS

RES 56ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F56R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F56R0RC02-ND
Chassis Mount Resistors RER60F56R0RC02-ND
56 Ohms ±1% 5W Wirewound Chassis Mount Resistor

56 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F56R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F56R0RC02
Chassis Mount Resistors RER60F56R0RC02
RES CHAS MNT 56 OHM 1% 5W

RES CHAS MNT 56 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F56R0RC02 RER60F56R0RC02-ND RER60F56R0RC02
Product Name RES 56 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3A1K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details