Vishay Intertechnology, Inc. RES 562 OHM 5W 1% AXIAL LUGS RER60F5620RCSL

Description
RES 562ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 562ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 5W 1% AXIAL LUGS - RER60F5620RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% AXIAL LUGS
RER60F5620RCSL
RES 562 OHM 5W 1% AXIAL LUGS RER60F5620RCSL
RES 562ohm 5W 1% AXIAL LUGS

RES 562ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5620RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5620RCSL-ND
Chassis Mount Resistors RER60F5620RCSL-ND
562 Ohms ±1% 5W Wirewound Chassis Mount Resistor

562 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F5620RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5620RCSL
Chassis Mount Resistors RER60F5620RCSL
RES CHAS MNT 562 OHM 1% 5W

RES CHAS MNT 562 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5620RCSL RER60F5620RCSL-ND RER60F5620RCSL
Product Name RES 562 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers