Vishay Intertechnology, Inc. RES 562 OHM 5W 1% AXIAL LUGS RER60F5620RC02

Description
RES 562ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 562ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 5W 1% AXIAL LUGS - RER60F5620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% AXIAL LUGS
RER60F5620RC02
RES 562 OHM 5W 1% AXIAL LUGS RER60F5620RC02
RES 562ohm 5W 1% AXIAL LUGS

RES 562ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5620RC02-ND
Chassis Mount Resistors RER60F5620RC02-ND
562 Ohms ±1% 5W Wirewound Chassis Mount Resistor

562 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F5620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5620RC02
Chassis Mount Resistors RER60F5620RC02
RES CHAS MNT 562 OHM 1% 5W

RES CHAS MNT 562 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5620RC02 RER60F5620RC02-ND RER60F5620RC02
Product Name RES 562 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details