Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F52R3RC02

Description
52.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
52.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F52R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F52R3RC02-ND
Chassis Mount Resistors RER60F52R3RC02-ND
52.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

52.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 52.3 OHM 5W 1% AXIAL LUGS - RER60F52R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 5W 1% AXIAL LUGS
RER60F52R3RC02
RES 52.3 OHM 5W 1% AXIAL LUGS RER60F52R3RC02
RES 52.3ohm 5W 1% AXIAL LUGS

RES 52.3ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F52R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F52R3RC02
Chassis Mount Resistors RER60F52R3RC02
RES CHAS MNT 52.3 OHM 1% 5W

RES CHAS MNT 52.3 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F52R3RC02-ND RER60F52R3RC02 RER60F52R3RC02
Product Name Chassis Mount Resistors RES 52.3 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details