Vishay Intertechnology, Inc. RES 51.1 OHM 5W 1% AXIAL LUGS RER60F51R1MCSL

Description
RES 51.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 5W 1% AXIAL LUGS - RER60F51R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 5W 1% AXIAL LUGS
RER60F51R1MCSL
RES 51.1 OHM 5W 1% AXIAL LUGS RER60F51R1MCSL
RES 51.1ohm 5W 1% AXIAL LUGS

RES 51.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F51R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F51R1MCSL-ND
Chassis Mount Resistors RER60F51R1MCSL-ND
51.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F51R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F51R1MCSL
Chassis Mount Resistors RER60F51R1MCSL
RES CHAS MNT 51.1 OHM 1% 5W

RES CHAS MNT 51.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F51R1MCSL RER60F51R1MCSL-ND RER60F51R1MCSL
Product Name RES 51.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers