Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4R99RC02

Description
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER60F4R99RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F4R99RC02-ND
Chassis Mount Resistors 541-RER60F4R99RC02-ND
4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.99 OHM 5W 1% AXIAL LUGS - RER60F4R99RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 5W 1% AXIAL LUGS
RER60F4R99RC02
RES 4.99 OHM 5W 1% AXIAL LUGS RER60F4R99RC02
RES 4.99ohm 5W 1% AXIAL LUGS

RES 4.99ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4R99RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R99RC02
Chassis Mount Resistors RER60F4R99RC02
RES CHAS MNT 4.99 OHM 1% 5W

RES CHAS MNT 4.99 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER60F4R99RC02-ND RER60F4R99RC02 RER60F4R99RC02
Product Name Chassis Mount Resistors RES 4.99 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details