Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4R75RC02

Description
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4R75RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4R75RC02-ND
Chassis Mount Resistors RER60F4R75RC02-ND
4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.75 OHM 5W 1% AXIAL LUGS - RER60F4R75RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% AXIAL LUGS
RER60F4R75RC02
RES 4.75 OHM 5W 1% AXIAL LUGS RER60F4R75RC02
RES 4.75ohm 5W 1% AXIAL LUGS

RES 4.75ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4R75RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R75RC02
Chassis Mount Resistors RER60F4R75RC02
RES CHAS MNT 4.75 OHM 1% 5W

RES CHAS MNT 4.75 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4R75RC02-ND RER60F4R75RC02 RER60F4R75RC02
Product Name Chassis Mount Resistors RES 4.75 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers