Vishay Intertechnology, Inc. RES 4.42 OHM 5W 1% AXIAL LUGS RER60F4R42RCSL

Description
RES 4.42ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.42ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 5W 1% AXIAL LUGS - RER60F4R42RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 5W 1% AXIAL LUGS
RER60F4R42RCSL
RES 4.42 OHM 5W 1% AXIAL LUGS RER60F4R42RCSL
RES 4.42ohm 5W 1% AXIAL LUGS

RES 4.42ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4R42RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4R42RCSL-ND
Chassis Mount Resistors RER60F4R42RCSL-ND
4.42 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.42 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F4R42RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R42RCSL
Chassis Mount Resistors RER60F4R42RCSL
RES CHAS MNT 4.42 OHM 1% 5W

RES CHAS MNT 4.42 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4R42RCSL RER60F4R42RCSL-ND RER60F4R42RCSL
Product Name RES 4.42 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details