Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4R22RCSL

Description
4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4R22RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4R22RCSL-ND
Chassis Mount Resistors RER60F4R22RCSL-ND
4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.22 OHM 5W 1% AXIAL LUGS - RER60F4R22RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 5W 1% AXIAL LUGS
RER60F4R22RCSL
RES 4.22 OHM 5W 1% AXIAL LUGS RER60F4R22RCSL
RES 4.22ohm 5W 1% AXIAL LUGS

RES 4.22ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4R22RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R22RCSL
Chassis Mount Resistors RER60F4R22RCSL
RES CHAS MNT 4.22 OHM 1% 5W

RES CHAS MNT 4.22 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4R22RCSL-ND RER60F4R22RCSL RER60F4R22RCSL
Product Name Chassis Mount Resistors RES 4.22 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details