Vishay Intertechnology, Inc. RES 4.22 OHM 5W 1% AXIAL LUGS RER60F4R22RC02

Description
RES 4.22ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.22ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 5W 1% AXIAL LUGS - RER60F4R22RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 5W 1% AXIAL LUGS
RER60F4R22RC02
RES 4.22 OHM 5W 1% AXIAL LUGS RER60F4R22RC02
RES 4.22ohm 5W 1% AXIAL LUGS

RES 4.22ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4R22RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4R22RC02-ND
Chassis Mount Resistors RER60F4R22RC02-ND
4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F4R22RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R22RC02
Chassis Mount Resistors RER60F4R22RC02
RES CHAS MNT 4.22 OHM 1% 5W

RES CHAS MNT 4.22 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4R22RC02 RER60F4R22RC02-ND RER60F4R22RC02
Product Name RES 4.22 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details