Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4R12RCSL

Description
4.12 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.12 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4R12RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4R12RCSL-ND
Chassis Mount Resistors RER60F4R12RCSL-ND
4.12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.12 OHM 5W 1% AXIAL LUGS - RER60F4R12RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 5W 1% AXIAL LUGS
RER60F4R12RCSL
RES 4.12 OHM 5W 1% AXIAL LUGS RER60F4R12RCSL
RES 4.12ohm 5W 1% AXIAL LUGS

RES 4.12ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4R12RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R12RCSL
Chassis Mount Resistors RER60F4R12RCSL
RES CHAS MNT 4.12 OHM 1% 5W

RES CHAS MNT 4.12 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4R12RCSL-ND RER60F4R12RCSL RER60F4R12RCSL
Product Name Chassis Mount Resistors RES 4.12 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers