Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4R02RC02

Description
4.02 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.02 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4R02RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4R02RC02-ND
Chassis Mount Resistors RER60F4R02RC02-ND
4.02 Ohms ±1% 5W Wirewound Chassis Mount Resistor

4.02 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 4.02 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER60F4R02RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.02 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER60F4R02RC02
Res Wirewound 4.02 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F4R02RC02
Res Wirewound 4.02 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 4.02 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F4R02RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4R02RC02
Chassis Mount Resistors RER60F4R02RC02
RES CHAS MNT 4.02 OHM 1% 5W

RES CHAS MNT 4.02 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4R02RC02-ND RER60F4R02RC02 RER60F4R02RC02
Product Name Chassis Mount Resistors Res Wirewound 4.02 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details