Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F49R9RCSL

Description
49.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
49.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F49R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F49R9RCSL-ND
Chassis Mount Resistors RER60F49R9RCSL-ND
49.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

49.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 49.9 OHM 5W 1% AXIAL LUGS - RER60F49R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 5W 1% AXIAL LUGS
RER60F49R9RCSL
RES 49.9 OHM 5W 1% AXIAL LUGS RER60F49R9RCSL
RES 49.9ohm 5W 1% AXIAL LUGS

RES 49.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F49R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F49R9RCSL
Chassis Mount Resistors RER60F49R9RCSL
RES CHAS MNT 49.9 OHM 1% 5W

RES CHAS MNT 49.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F49R9RCSL-ND RER60F49R9RCSL RER60F49R9RCSL
Product Name Chassis Mount Resistors RES 49.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details