Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4990RC02

Description
499 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4990RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4990RC02-ND
Chassis Mount Resistors RER60F4990RC02-ND
499 Ohms ±1% 5W Wirewound Chassis Mount Resistor

499 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 5W 1% AXIAL LUGS - RER60F4990RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% AXIAL LUGS
RER60F4990RC02
RES 499 OHM 5W 1% AXIAL LUGS RER60F4990RC02
RES 499ohm 5W 1% AXIAL LUGS

RES 499ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4990RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4990RC02
Chassis Mount Resistors RER60F4990RC02
RES CHAS MNT 499 OHM 1% 5W

RES CHAS MNT 499 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4990RC02-ND RER60F4990RC02 RER60F4990RC02
Product Name Chassis Mount Resistors RES 499 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details