Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F48R7RCSL

Description
48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F48R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F48R7RCSL-ND
Chassis Mount Resistors RER60F48R7RCSL-ND
48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 48.7 OHM 5W 1% AXIAL LUGS - RER60F48R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% AXIAL LUGS
RER60F48R7RCSL
RES 48.7 OHM 5W 1% AXIAL LUGS RER60F48R7RCSL
RES 48.7ohm 5W 1% AXIAL LUGS

RES 48.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F48R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F48R7RCSL
Chassis Mount Resistors RER60F48R7RCSL
RES CHAS MNT 48.7 OHM 1% 5W

RES CHAS MNT 48.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F48R7RCSL-ND RER60F48R7RCSL RER60F48R7RCSL
Product Name Chassis Mount Resistors RES 48.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole 4W 18ohm Resistor - 53-C3A18RJT - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers