Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F48R7RC02

Description
48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F48R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F48R7RC02-ND
Chassis Mount Resistors RER60F48R7RC02-ND
48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

48.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 48.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F48R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 48.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F48R7RC02
Res Wirewound 48.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F48R7RC02
Res Wirewound 48.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 48.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F48R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F48R7RC02
Chassis Mount Resistors RER60F48R7RC02
RES CHAS MNT 48.7 OHM 1% 5W

RES CHAS MNT 48.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F48R7RC02-ND RER60F48R7RC02 RER60F48R7RC02
Product Name Chassis Mount Resistors Res Wirewound 48.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details