Vishay Intertechnology, Inc. RES 487 OHM 5W 1% AXIAL LUGS RER60F4870RCSL

Description
RES 487ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 487ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 5W 1% AXIAL LUGS - RER60F4870RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 5W 1% AXIAL LUGS
RER60F4870RCSL
RES 487 OHM 5W 1% AXIAL LUGS RER60F4870RCSL
RES 487ohm 5W 1% AXIAL LUGS

RES 487ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4870RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4870RCSL-ND
Chassis Mount Resistors RER60F4870RCSL-ND
487 Ohms ±1% 5W Wirewound Chassis Mount Resistor

487 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F4870RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4870RCSL
Chassis Mount Resistors RER60F4870RCSL
RES CHAS MNT 487 OHM 1% 5W

RES CHAS MNT 487 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4870RCSL RER60F4870RCSL-ND RER60F4870RCSL
Product Name RES 487 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details