Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F47R5MC02

Description
47.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F47R5MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F47R5MC02-ND
Chassis Mount Resistors RER60F47R5MC02-ND
47.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 47.5 OHM 5W 1% AXIAL LUGS - RER60F47R5MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 5W 1% AXIAL LUGS
RER60F47R5MC02
RES 47.5 OHM 5W 1% AXIAL LUGS RER60F47R5MC02
RES 47.5ohm 5W 1% AXIAL LUGS

RES 47.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F47R5MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F47R5MC02
Chassis Mount Resistors RER60F47R5MC02
RES CHAS MNT 47.5 OHM 1% 5W

RES CHAS MNT 47.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F47R5MC02-ND RER60F47R5MC02 RER60F47R5MC02
Product Name Chassis Mount Resistors RES 47.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details