Vishay Intertechnology, Inc. RES 475 OHM 5W 1% AXIAL LUGS RER60F4750RC02

Description
RES 475ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 475ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 5W 1% AXIAL LUGS - RER60F4750RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 5W 1% AXIAL LUGS
RER60F4750RC02
RES 475 OHM 5W 1% AXIAL LUGS RER60F4750RC02
RES 475ohm 5W 1% AXIAL LUGS

RES 475ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4750RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4750RC02-ND
Chassis Mount Resistors RER60F4750RC02-ND
475 Ohms ±1% 5W Wirewound Chassis Mount Resistor

475 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F4750RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4750RC02
Chassis Mount Resistors RER60F4750RC02
RES CHAS MNT 475 OHM 1% 5W

RES CHAS MNT 475 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4750RC02 RER60F4750RC02-ND RER60F4750RC02
Product Name RES 475 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details