Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4640RC02

Description
464 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
464 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4640RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4640RC02-ND
Chassis Mount Resistors RER60F4640RC02-ND
464 Ohms ±1% 5W Wirewound Chassis Mount Resistor

464 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 464 OHM 5W 1% AXIAL LUGS - RER60F4640RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 5W 1% AXIAL LUGS
RER60F4640RC02
RES 464 OHM 5W 1% AXIAL LUGS RER60F4640RC02
RES 464ohm 5W 1% AXIAL LUGS

RES 464ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4640RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4640RC02
Chassis Mount Resistors RER60F4640RC02
RES CHAS MNT 464 OHM 1% 5W

RES CHAS MNT 464 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4640RC02-ND RER60F4640RC02 RER60F4640RC02
Product Name Chassis Mount Resistors RES 464 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details