Vishay Intertechnology, Inc. RES 459 OHM 5W 1% AXIAL LUGS RER60F4590RCSL

Description
RES 459ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 459ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459 OHM 5W 1% AXIAL LUGS - RER60F4590RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 5W 1% AXIAL LUGS
RER60F4590RCSL
RES 459 OHM 5W 1% AXIAL LUGS RER60F4590RCSL
RES 459ohm 5W 1% AXIAL LUGS

RES 459ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4590RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4590RCSL-ND
Chassis Mount Resistors RER60F4590RCSL-ND
459 Ohms ±1% 5W Wirewound Chassis Mount Resistor

459 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F4590RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4590RCSL
Chassis Mount Resistors RER60F4590RCSL
RES CHAS MNT 459 OHM 1% 5W

RES CHAS MNT 459 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4590RCSL RER60F4590RCSL-ND RER60F4590RCSL
Product Name RES 459 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 459 ohms 459 ohms 459 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers